Technology: PMDC Servo-Linear
Quadrants: 4
Nominal Current: 3A
For Brush-Commutated Linear PMDC Motors. Up to 75 W.
This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power supply voltages (from 11 to 70VDC) for a variety of power input requirements. Inputs include current limit, set value input and a ramp function. The drive handles continuous currents up to 3A. The linear power stage is protected against over-current and over-temperature.
Technology: PMDC Servo-PWM
Quadrants: 4
Nominal Current: 9A and 18A
For Brush-Commutated PMDC Motors. Up to 1260 W.
This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power supply voltages (from 11 to 70VDC) for a variety of power input requirements. Inputs include current limit, set value input, enable, tach and a ramp function. The drive handles continuous currents up to 9 and 18A. The pulse-width modulated power stage utilizes 95% efficient MOSFET-technology and is protected against over-current and over-temperature.
| ElectroCraft | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | CompletePower DA Series |
| Product Name | Electric Motor Drive |
| Axes | 1.0 |
| Motor / System | Permanent Magnet |
| Power | 1260 watts |
| Operating Temperature | -10 to 45 C (14 to 113 F) |
| Configuration | Panel Mount; DIN Rail |