PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3211802

Description
CONN TERM BLK FEED THRU 10-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-12506-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12506-ND
Terminal Blocks - Din Rail, Channel 277-12506-ND
CONN TERM BLK FEED THRU 10-24AWG

CONN TERM BLK FEED THRU 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7081665 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7081665
DIN Rail Terminal Blocks 7081665
Phoenix Contact 3211802

Phoenix Contact 3211802

Supplier's Site
Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue - 70170330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue
70170330
Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue 70170330
Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue

Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue

Supplier's Site
DIN Rail Terminal Blocks - 3211802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211802
DIN Rail Terminal Blocks 3211802
DIN Rail Terminal Blocks PT 4-QUATTRO BU

DIN Rail Terminal Blocks PT 4-QUATTRO BU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12506-ND 7081665 70170330 3211802
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Push In Technology 4 Quattro 24-10 AWG 6.2mm Width Blue DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Miniature Turret Term Board - 15277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details