CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks PTTB 2.5-2BE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15331-ND | 2163668 | 3211480 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Push in | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | |
| North American | 12 to 26 AWG | 26 to 12 AWG | |
| International | 0.14 to 4.00 mm2 |