PHOENIX CONTACT USA DIN Rail Terminal Blocks 3210978

Description
Phoenix Contact 3210978
Request a Quote Datasheet
Description
Phoenix Contact 3210978
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2130249 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2130249
DIN Rail Terminal Blocks 2130249
Phoenix Contact 3210978

Phoenix Contact 3210978

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-15324-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15324-ND
Terminal Blocks - Din Rail, Channel 277-15324-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3210978 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210978
DIN Rail Terminal Blocks 3210978
DIN Rail Terminal Blocks PTTB 2,5-PE/L

DIN Rail Terminal Blocks PTTB 2,5-PE/L

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2130249 277-15324-ND 3210978
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Termination Options Spring Clamp Push-In
North American 12 to 24 AWG 26 to 12 AWG
International 0.14 to 4.00 mm2
Voltage Rating 300 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details