CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks PTTBS 2,5-TWIN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15315-ND | 3210600 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks |
| North American | 12 to 26 AWG | 26 to 12 AWG |
| International | 0.14 to 4.00 mm2 |