CONN TERM BLK FEED THRU 16-26AWG
DIN Rail Terminal Blocks PT 1,5/S-MTD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10544-ND | 3210308 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Push In | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 16 to 26 AWG | 26 to 14 AWG |
| International | 0.14 to 1.50 mm2 |