Keystone Electronics Corp. Turret Term Board 15235

Description
Part Number: 15235 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15235 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15235 is a turret terminal board with 50 terminals, made of glass epoxy (GEE, MIL-I-24768/27, Type G-10, max temperature 300°F/155°C), measuring 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length. It features five scored sections for easy separation, each with mounting holes, and uses brass terminals tin-plated to MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15235 is a turret terminal board with 50 terminals, made of glass epoxy (GEE, MIL-I-24768/27, Type G-10, max temperature 300°F/155°C), measuring 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length. It features five scored sections for easy separation, each with mounting holes, and uses brass terminals tin-plated to MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15235 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15235
Turret Term Board 15235
Part Number: 15235 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15235

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15235
Product Name Turret Term Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7772-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15077 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15412 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15433 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Phenolic, XP
View Details