TERM BLOCK PLUG 8POS STR
DIN Rail Terminal Blocks PP-H 2,5/ 8
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6879467 | 277-15300-ND | 3209934 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | DIN Rail Terminal Blocks |
| Termination Options | Push in | Screw Clamp; Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Contacts Pitch | 5.20 mm (0.20 inches) | 5.20 mm (0.20 inches) | |
| Mounting Options | Free Hanging (In-Line) | ||
| Features | Terminal Plug |