PHOENIX CONTACT USA DIN Rail Terminal Blocks 3209517

Description
Phoenix Contact 3209517
Request a Quote Datasheet
Description
Phoenix Contact 3209517
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8158958 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158958
DIN Rail Terminal Blocks 8158958
Phoenix Contact 3209517

Phoenix Contact 3209517

Supplier's Site
DIN Rail Terminal Blocks - 3209517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3209517
DIN Rail Terminal Blocks 3209517
DIN Rail Terminal Blocks PTU 2.5-TWIN PE 26-12AWG 600V 20A

DIN Rail Terminal Blocks PTU 2.5-TWIN PE 26-12AWG 600V 20A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8158958 3209517
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Push in Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 AWG 26 to 14 AWG
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF03F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers