Allen-Bradley / Rockwell Automation TERM BLCK Multi-Rail MTD 1P 30A BLK 1492-HM1BL

Description
1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit High Density Block, Code 1,Multi-Rail Mount, #30 - #12 AWG, Black,No Bulk Pack (Single Block)
Request a Quote
Description
1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit High Density Block, Code 1,Multi-Rail Mount, #30 - #12 AWG, Black,No Bulk Pack (Single Block)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1492-HM1BL is a multi-rail mounted terminal block designed for high-density applications. It features a single circuit configuration and is rated for a maximum current of 30A. The terminal block accommodates wire sizes ranging from #30 to #12 AWG, making it suitable for various wiring needs. It is constructed with a black housing and is designed for easy installation in industrial environments. The product is compliant with relevant safety standards, ensuring reliability in operation. Its compact design allows for efficient use of space in control panels and other applications.

Datasheet Summary
Powered by GS/AI

The 1492-HM1BL is a multi-rail mounted terminal block designed for high-density applications. It features a single circuit configuration and is rated for a maximum current of 30A. The terminal block accommodates wire sizes ranging from #30 to #12 AWG, making it suitable for various wiring needs. It is constructed with a black housing and is designed for easy installation in industrial environments. The product is compliant with relevant safety standards, ensuring reliability in operation. Its compact design allows for efficient use of space in control panels and other applications.

Suppliers

Company
Product
Description
Supplier Links
TERM BLCK Multi-Rail MTD 1P 30A BLK - 1492-HM1BL - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
TERM BLCK Multi-Rail MTD 1P 30A BLK
1492-HM1BL
TERM BLCK Multi-Rail MTD 1P 30A BLK 1492-HM1BL
1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit High Density Block, Code 1,Multi-Rail Mount, #30 - #12 AWG, Black,No Bulk Pack (Single Block)

1492-H Finger-Safe Terminal Blocks, H-Block,Single Circuit High Density Block, Code 1,Multi-Rail Mount, #30 - #12 AWG, Black,No Bulk Pack (Single Block)

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 333984 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
333984
Terminal Blk/Strip Wiring Dev 333984
TERMINAL BLOCK, MULTI RAIL MOUNTED, SGL CKT, 30 AMP, 600 VAC, UR/CSA/CE, #30 #12 AWG, FINGER SAFE HIGH DENSITY, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, MULTI RAIL MOUNTED, SGL CKT, 30 AMP, 600 VAC, UR/CSA/CE, #30 #12 AWG, FINGER SAFE HIGH DENSITY, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 1492-HM1BL 333984
Product Name TERM BLCK Multi-Rail MTD 1P 30A BLK Terminal Blk/Strip Wiring Dev
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block 600V Max - 1492-H2GL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
IEC 1-Ckt Feed-Through Blk 16mm - 1492-J16-BR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
Terminal Blk/Strip Wiring Dev - 937846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 3
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
3 suppliers