Aratas America LLC Terminal Blocks - Headers, Plugs and Sockets XW4N-22D2-A

Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet
Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-22D2-A-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
39-XW4N-22D2-A-ND
Terminal Blocks - Headers, Plugs and Sockets 39-XW4N-22D2-A-ND
SOCKET,DOUBLE-ROW,,G OLD,

SOCKET,DOUBLE-ROW,,GOLD,

Buy Now Datasheet
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Omron Electronic Components - 28AJ0556 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Omron Electronic Components
28AJ0556
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Omron Electronic Components 28AJ0556
TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39-XW4N-22D2-A-ND 28AJ0556
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Omron Electronic Components
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers