CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks UTTB 2,5-DIO/O-U DBL LEVEL 5.2MM
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2702551 | 277-3731-ND | 3046650 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| North American | 14 AWG | 12 to 26 AWG | 26 to 12 AWG |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Features | Diode | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual Level Bridged | DIN Rail Terminal Blocks |