PHOENIX CONTACT USA DIN Rail Terminal Blocks 3046184

Description
Phoenix Contact 3046184
Request a Quote Datasheet
Description
Phoenix Contact 3046184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6484280 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6484280
DIN Rail Terminal Blocks 6484280
Phoenix Contact 3046184

Phoenix Contact 3046184

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-2028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2028-ND
Terminal Blocks - Din Rail, Channel 277-2028-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046184 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046184
DIN Rail Terminal Blocks 3046184
DIN Rail Terminal Blocks UT 4-MTD

DIN Rail Terminal Blocks UT 4-MTD

Buy Now Datasheet
Terminal Block; 1; 2; 26-10; 800; 41 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw - 70169586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 1; 2; 26-10; 800; 41 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw
70169586
Terminal Block; 1; 2; 26-10; 800; 41 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw 70169586
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6484280 277-2028-ND 3046184 70169586
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 1; 2; 26-10; 800; 41 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 26 to 10 AWG 10 to 26 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers