PHOENIX CONTACT USA DIN Rail Terminal Blocks 3046032

Description
Phoenix Contact 3046032
Request a Quote Datasheet
Description
Phoenix Contact 3046032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6271630 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6271630
DIN Rail Terminal Blocks 6271630
Phoenix Contact 3046032

Phoenix Contact 3046032

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-2034-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2034-ND
Terminal Blocks - Din Rail, Channel 277-2034-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046032
DIN Rail Terminal Blocks 3046032
DIN Rail Terminal Blocks UT 4-HESI (5X20)

DIN Rail Terminal Blocks UT 4-HESI (5X20)

Buy Now Datasheet
Terminal Block; 26-10 AWG; Black; 1; 2;PA; 6.2 mm x 56.8 mm; Glass; 4 kV; 3; - 70169589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 26-10 AWG; Black; 1; 2;PA; 6.2 mm x 56.8 mm; Glass; 4 kV; 3;
70169589
Terminal Block; 26-10 AWG; Black; 1; 2;PA; 6.2 mm x 56.8 mm; Glass; 4 kV; 3; 70169589
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6271630 277-2034-ND 3046032 70169589
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 26-10 AWG; Black; 1; 2;PA; 6.2 mm x 56.8 mm; Glass; 4 kV; 3;
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Contacts Pitch 6.20 mm (0.24 inches)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Fuse Holder or Fuse Block
North American 10 to 26 AWG 26 to 10 AWG 10 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-18D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers