Push-in Terminals to Easily
Complete Connections.
PCB Terminal Blocks
with 2.54mm Pitch.
TERM BLOCK HDR 12POS 2.54MM
Fixed Terminal Blocks PCB Terminal Block Board Side, Horiz
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | XW4K-12A1-H1 | XW4K-12A1-H1-ND | XW4K-12A1-H1 |
| Product Name | XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch | Terminal Blocks - Headers, Plugs and Sockets | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | PCB |
| # of Contacts | 12 | 12 | 12 |
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |
| Voltage Rating | 160 volts | ||
| Current Rating | 6 amps |