CONN TERM BLK GROUND 8-24 AWG
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features
DIN Rail Terminal Blocks UT 6-PE GROUND TERM BLOCK
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2033-ND | 70169580 | 3044157 |
| Product Name | Terminal Blocks - Din Rail, Channel | GROUND TERMINAL BLOCK | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Ground Circuit Terminal | DIN Rail Terminal Blocks |
| North American | 8 to 24 AWG | 8 to 24 AWG | 24 to 8 AWG |