CONN TERM BLK FEED THRU 12-26AWG
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features:
DIN Rail Terminal Blocks UT 2.5 DIN/RAIL/TERM
CONNECTOR,TERMINAL BLOCK, UNIVERSAL, 2 POSITION, 26 TO 12AWG; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2026-ND | 6273737 | 70169571 | 3044076 | 93K3628 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS | DIN Rail Terminal Blocks | Connector,terminal Block, Universal, 2 Position, 26 To 12Awg; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |||
| North American | 12 to 26 AWG | 12 to 26 AWG | 26 to 12 AWG | 26 to 12 AWG | |
| International | 0.14 to 4.00 mm2 |