WAGO Double-deck terminal block - Through terminal block 2002-2201

Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2201 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2201
Double-deck terminal block - Through terminal block 2002-2201
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
2 CONDUCTOR RL MTD TERM B - 2002-2201 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 CONDUCTOR RL MTD TERM B
2002-2201
2 CONDUCTOR RL MTD TERM B 2002-2201
2 CONDUCTOR RL MTD TERM B

2 CONDUCTOR RL MTD TERM B

Buy Now
DIN Rail Terminal Blocks - 5076945 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076945
DIN Rail Terminal Blocks 5076945
WAGO 2002-2201

WAGO 2002-2201

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2201-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2201-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago - 28K2018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago
28K2018
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago 28K2018
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11177600 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177600
Terminal Blk/Strip Wiring Dev 11177600
TERMINAL BLOCK, 2002 SERIES, 4 CONNECTIONS, DOUBLE LEVEL, 24 AMP, 500 V, PUSH-IN CAGE CLAMP, 22-12 AWG, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2002 SERIES, 4 CONNECTIONS, DOUBLE LEVEL, 24 AMP, 500 V, PUSH-IN CAGE CLAMP, 22-12 AWG, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2201 2002-2201 5076945 2946-2002-2201-ND 28K2018 11177600
Product Name Double-deck terminal block - Through terminal block 2 CONDUCTOR RL MTD TERM B DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Push in Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 500 volts
Current Rating 24 amps 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers