PHOENIX CONTACT USA Terminal Blocks - Specialized 3042146

Description
TERM BLK PLUG 2POS 5.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 5.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-4090-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-4090-ND
Terminal Blocks - Specialized 277-4090-ND
TERM BLK PLUG 2POS 5.2MM GRN YLW

TERM BLK PLUG 2POS 5.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3042146 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042146
DIN Rail Terminal Blocks 3042146
DIN Rail Terminal Blocks ST 2.5/2P-PE

DIN Rail Terminal Blocks ST 2.5/2P-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4090-ND 3042146
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Plug Receptacles Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers