BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics OTB-351-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics
12P6789
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics 12P6789
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6789
Product Name Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - CVFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details