CONN TERM BLK GROUND 4-16 AWG
Spring Cage Ground Terminal Block, AWG:16-4
DIN Rail Terminal Blocks ST 16-PE
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3667-ND | 6483057 | 70169292 | 3036165 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Spring Cage Ground Terminal Block, AWG:16-4 | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Ground Circuit Terminal | DIN Rail Terminal Blocks | |
| North American | 4 to 16 AWG | 4 to 24 AWG | 24 to 4 AWG |