PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031665

Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3727-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3727-ND
Terminal Blocks - Din Rail, Channel 277-3727-ND
CONN TERM BLK FEED THRU 10-28AWG

CONN TERM BLK FEED THRU 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3031665 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031665
DIN Rail Terminal Blocks 3031665
DIN Rail Terminal Blocks STS 4-TWIN

DIN Rail Terminal Blocks STS 4-TWIN

Buy Now Datasheet
DIN Rail Terminal Blocks STS 4-TWIN - 629-3031665 - Utmel Electronic Limited
Hong Kong, China
DIN Rail Terminal Blocks STS 4-TWIN
629-3031665
DIN Rail Terminal Blocks STS 4-TWIN 629-3031665
DIN Rail Terminal Blocks STS 4-TWIN

DIN Rail Terminal Blocks STS 4-TWIN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3727-ND 3031665 629-3031665
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks STS 4-TWIN
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Feed Through
North American 10 to 28 AWG 28 to 10 AWG 10 to 28 AWG
International 0.08 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.216/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details