PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031089

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3792-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3792-ND
Terminal Blocks - Din Rail, Channel 277-3792-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6482953 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6482953
DIN Rail Terminal Blocks 6482953
Phoenix Contact 3031089

Phoenix Contact 3031089

Supplier's Site
DIN Rail Terminal Blocks - 3031089 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031089
DIN Rail Terminal Blocks 3031089
DIN Rail Terminal Blocks ST 1.5 BU

DIN Rail Terminal Blocks ST 1.5 BU

Buy Now Datasheet
Terminal Block, Feed-Through; 1; 2; 26 to 14 AWG; 300 V; 15 A; 6 KV; PA; 10 mm - 70169210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 1; 2; 26 to 14 AWG; 300 V; 15 A; 6 KV; PA; 10 mm
70169210
Terminal Block, Feed-Through; 1; 2; 26 to 14 AWG; 300 V; 15 A; 6 KV; PA; 10 mm 70169210
Blue , Feed-Through Terminal Blocks with Spring-Cage Connection

Blue , Feed-Through Terminal Blocks with Spring-Cage Connection

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3792-ND 6482953 3031089 70169210
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Feed-Through; 1; 2; 26 to 14 AWG; 300 V; 15 A; 6 KV; PA; 10 mm
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 14 to 26 AWG 28 to 16 AWG 16 to 28 AWG
International 0.08 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CTMXX0PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers