PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3005015

Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3282-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3282-ND
Terminal Blocks - Din Rail, Channel 277-3282-ND
CONN TERM BLK FEED THRU 8-26 AWG

CONN TERM BLK FEED THRU 8-26 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8041359 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8041359
DIN Rail Terminal Blocks 8041359
Phoenix Contact 3005015

Phoenix Contact 3005015

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3005015
DIN Rail Terminal Blocks 3005015
DIN Rail Terminal Blocks 1P 10.2mm

DIN Rail Terminal Blocks 1P 10.2mm

Buy Now Datasheet
Universal terminal block with screw connection, AWG 26-8, Gray - 70169642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal terminal block with screw connection, AWG 26-8, Gray
70169642
Universal terminal block with screw connection, AWG 26-8, Gray 70169642
Universal terminal block with screw connection, AWG 26-8, Gray

Universal terminal block with screw connection, AWG 26-8, Gray

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3282-ND 8041359 3005015 70169642
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Universal terminal block with screw connection, AWG 26-8, Gray
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 26 AWG 20 to 8 AWG 8 to 26 AWG
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.303 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers