PHOENIX CONTACT USA Terminal Blocks - Specialized 3002878

Description
DISTRIBUTION BLOCK RED
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15829-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15829-ND
Terminal Blocks - Specialized 277-15829-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002878 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002878
DIN Rail Terminal Blocks 3002878
DIN Rail Terminal Blocks PTFIX 12X1,5-G RD 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 12X1,5-G RD 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15829-ND 3002878
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7774-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details