CONN TERM BLK DISCONN 12-24AWG
DIN Rail Terminal Blocks UK 5-HESILED 24 N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8041239 | 277-11089-ND | 3000540 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Features | Diode | ||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 12 to 24 AWG | 24 to 10 AWG |