PHOENIX CONTACT USA Industrial Relays 2987134

Description
Industrial Relays PLC-RSP- 72UC/21- 21AU/RW
Description
Industrial Relays PLC-RSP- 72UC/21- 21AU/RW
Datasheet
Datasheet Summary
Powered by GS/AI

The PLC-RSP-72UC/21-21AU/RW is a relay module for railway applications with a spring-cage connection and two changeover contacts featuring multi-layer gold-plated switches. It operates on 72 V DC with an input range of 50.4 V to 90 V DC, and meets EN 50155 for vibration, shock, and temperature class TX (-40°C to +70°C). The module has 5 kV isolation between coil and contacts, a rated insulation voltage of 250 V AC, and a surge voltage rating of 6 kV. Maximum switching capacity is 50 mA for gold contact operation, rising to 6 A when the gold layer is compromised, with interrupting ratings up to 1500 VA at 250 V AC. It includes an RCZ surge filter and a yellow LED for voltage indication. Weight is 35.8 g without packing.

Datasheet Summary
Powered by GS/AI

The PLC-RSP-72UC/21-21AU/RW is a relay module for railway applications with a spring-cage connection and two changeover contacts featuring multi-layer gold-plated switches. It operates on 72 V DC with an input range of 50.4 V to 90 V DC, and meets EN 50155 for vibration, shock, and temperature class TX (-40°C to +70°C). The module has 5 kV isolation between coil and contacts, a rated insulation voltage of 250 V AC, and a surge voltage rating of 6 kV. Maximum switching capacity is 50 mA for gold contact operation, rising to 6 A when the gold layer is compromised, with interrupting ratings up to 1500 VA at 250 V AC. It includes an RCZ surge filter and a yellow LED for voltage indication. Weight is 35.8 g without packing.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
2987134
Industrial Relays 2987134
Industrial Relays PLC-RSP- 72UC/21- 21AU/RW

Industrial Relays PLC-RSP- 72UC/21- 21AU/RW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number 2987134
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details