PHOENIX CONTACT USA Power Relays, Over 2 Amps 2967662

Description
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2380-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2380-ND
Power Relays, Over 2 Amps 277-2380-ND
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2967662
Relays - Power Relays, Over 2 Amps 2967662
RELAY GEN PURPOSE SPDT 10A 120V

RELAY GEN PURPOSE SPDT 10A 120V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2967662
Industrial Relays 2967662
Industrial Relays PLC-RSC-120UC/21 HC RELAY PN 651-2961338

Industrial Relays PLC-RSC-120UC/21 HC RELAY PN 651-2961338

Buy Now Datasheet
Relay;E-Mech;PLC;SPDT;Cur-Rtg 10A;Ctrl-V 120/110AC/DC;Vol-Rtg 250AC/DC;Screw - 70207726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;PLC;SPDT;Cur-Rtg 10A;Ctrl-V 120/110AC/DC;Vol-Rtg 250AC/DC;Screw
70207726
Relay;E-Mech;PLC;SPDT;Cur-Rtg 10A;Ctrl-V 120/110AC/DC;Vol-Rtg 250AC/DC;Screw 70207726
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 277-2380-ND 2967662 2967662 70207726
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay;E-Mech;PLC;SPDT;Cur-Rtg 10A;Ctrl-V 120/110AC/DC;Vol-Rtg 250AC/DC;Screw
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0662 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Industrial Relay - 700-CF310KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details