TE Connectivity Time Delay Relays 1755052-1

Description
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755052-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755052-1
Time Delay Relays 1755052-1
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 1 Form C, SPDT, 1 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : 1 - 30

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755052-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437476-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 0.5000 +/- %
View Details
Time Delay Relays - 1755074-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details