PHOENIX CONTACT USA Current Transducer, 30Vdc, Din Rail; Signal Conditioner Input Phoenix Contact 2908798

Description
CURRENT TRANSDUCER, 30VDC, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal ConditionerRoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 30VDC, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal ConditionerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 30Vdc, Din Rail; Signal Conditioner Input Phoenix Contact - 57AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 30Vdc, Din Rail; Signal Conditioner Input Phoenix Contact
57AC7848
Current Transducer, 30Vdc, Din Rail; Signal Conditioner Input Phoenix Contact 57AC7848
CURRENT TRANSDUCER, 30VDC, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal ConditionerRoHS Compliant: Yes

CURRENT TRANSDUCER, 30VDC, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal ConditionerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 57AC7848
Product Name Current Transducer, 30Vdc, Din Rail; Signal Conditioner Input Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details