PHOENIX CONTACT USA Meters 2908301

Description
Energy Monitor (Power Meter) LCD - Black Characters, Backlight Display Panel Mount
Request a Quote
Description
Energy Monitor (Power Meter) LCD - Black Characters, Backlight Display Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Panel Meter with part number 2908301 is a multi-functional energy measuring device designed for front panel installation. It features an LCD display with black characters and a backlight, allowing for clear visibility in various lighting conditions. This model is part of the EMpro series, which is known for its versatility in energy monitoring applications. The device supports multiple configurations, including options for current input using either current transformers or Rogowski coils, and it allows for network settings adjustments. This product is suitable for engineers looking for a reliable energy monitoring solution that can be easily integrated into existing systems.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Panel Meter with part number 2908301 is a multi-functional energy measuring device designed for front panel installation. It features an LCD display with black characters and a backlight, allowing for clear visibility in various lighting conditions. This model is part of the EMpro series, which is known for its versatility in energy monitoring applications. The device supports multiple configurations, including options for current input using either current transformers or Rogowski coils, and it allows for network settings adjustments. This product is suitable for engineers looking for a reliable energy monitoring solution that can be easily integrated into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Meters - 277-2908301-ND - DigiKey
Thief River Falls, MN, United States
Energy Monitor (Power Meter) LCD - Black Characters, Backlight Display Panel Mount

Energy Monitor (Power Meter) LCD - Black Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - 2908301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
2908301
Panel Meters 2908301
Energy Monitor LCD - Black Characters, Backlight Display Panel Mount

Energy Monitor LCD - Black Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 277-2908301-ND 2908301
Product Name Meters Panel Meters
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details