PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 2907787

Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote
Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSTBO 2,5/4-G1R KMGY header from Phoenix Contact is a modular enclosure designed for electronic applications. It features a 5 mm pitch and accommodates up to 4 positions, with a nominal current rating of 12 A and a rated voltage of 320 V (III/2). The header is constructed from PA insulating material with a flammability rating of V0 according to UL 94, ensuring compliance with safety standards. It is suitable for soldering and has a constructional height of 15 mm. The product is RoHS compliant and is manufactured in India. It is packaged in units of 50, making it suitable for bulk purchasing. The header is recognized by various standards, including CSA and UL, ensuring its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MSTBO 2,5/4-G1R KMGY header from Phoenix Contact is a modular enclosure designed for electronic applications. It features a 5 mm pitch and accommodates up to 4 positions, with a nominal current rating of 12 A and a rated voltage of 320 V (III/2). The header is constructed from PA insulating material with a flammability rating of V0 according to UL 94, ensuring compliance with safety standards. It is suitable for soldering and has a constructional height of 15 mm. The product is RoHS compliant and is manufactured in India. It is packaged in units of 50, making it suitable for bulk purchasing. The header is recognized by various standards, including CSA and UL, ensuring its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2855-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2855-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2855-ND
TERM BLOCK HDR 4POS 90DEG 5MM

TERM BLOCK HDR 4POS 90DEG 5MM

Buy Now Datasheet
Enclosure, Header, Mstbo 2, 5/ 4-G1R Kmgy, Modular, Grey Rohs Compliant Phoenix Contact - 93K3491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Header, Mstbo 2, 5/ 4-G1R Kmgy, Modular, Grey Rohs Compliant Phoenix Contact
93K3491
Enclosure, Header, Mstbo 2, 5/ 4-G1R Kmgy, Modular, Grey Rohs Compliant Phoenix Contact 93K3491
Enclosure, Header, MSTBO 2, 5/ 4-G1R KMGY, Modular, Grey RoHS Compliant: Yes

Enclosure, Header, MSTBO 2, 5/ 4-G1R KMGY, Modular, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2855-ND 93K3491
Product Name Terminal Blocks - Headers, Plugs and Sockets Enclosure, Header, Mstbo 2, 5/ 4-G1R Kmgy, Modular, Grey Rohs Compliant Phoenix Contact
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - 609664 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers