PHOENIX CONTACT USA Uninterruptible Pwr Supply, 24Vdc, 5A; No. Of Outlets Phoenix Contact 2907160

Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 5A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:240V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:115mm; Width:60mm; Height:130mm; RoHS Compliant: Yes
Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 5A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:240V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:115mm; Width:60mm; Height:130mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 24Vdc, 5A; No. Of Outlets Phoenix Contact - 30AK0894 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 24Vdc, 5A; No. Of Outlets Phoenix Contact
30AK0894
Uninterruptible Pwr Supply, 24Vdc, 5A; No. Of Outlets Phoenix Contact 30AK0894
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 5A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:240V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:115mm; Width:60mm; Height:130mm; RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 5A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:240V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:115mm; Width:60mm; Height:130mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK0894
Product Name Uninterruptible Pwr Supply, 24Vdc, 5A; No. Of Outlets Phoenix Contact
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL27012S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802L-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details