AC/DC DIN RAIL SUPPLY 12V
POWER SUPPLY, AC-DC, 12V, 15A; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 277-2904608-ND | 1745886 | 30AK0854 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 15A; No. Of Outputs Phoenix Contact |
| Type | 1 | DC Power Supply | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 15 amps | 15 amps | |
| AC Input Voltage | 100.0 to 240.0 volts | ||
| DC Input Voltage | 110.0 to 250.0 volts |