PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2904599

Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-16921-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-16921-ND
Industrial, DIN Rail Power Supplies 277-16921-ND
AC/DC DIN RAIL SUPPLY 24V 91W

AC/DC DIN RAIL SUPPLY 24V 91W

Buy Now Datasheet
DIN Rail Power Supplies - 1745882 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1745882
DIN Rail Power Supplies 1745882
Phoenix Contact 2904599

Phoenix Contact 2904599

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Phoenix Contact - 30AK0853 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Phoenix Contact
30AK0853
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Phoenix Contact 30AK0853
POWER SUPPLY, AC-DC, 24V, 3.8A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.8A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-16921-ND 1745882 30AK0853
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Phoenix Contact
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.8 amps 3.8 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details