Triad Magnetics AC DC Converters ABU125-560

Description
Open Frame AC DC Converters 1 Output 56V 1.6A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 56V 1.6A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ABU125-560-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ABU125-560-ND
AC DC Converters ABU125-560-ND
Open Frame AC DC Converters 1 Output 56V 1.6A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 56V 1.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 56V, 1.6A; Power Supply Approvals Triad Magnetics - 44X7170 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 56V, 1.6A; Power Supply Approvals Triad Magnetics
44X7170
Ac-Dc Converter, Open Frame, 1 O/p, 56V, 1.6A; Power Supply Approvals Triad Magnetics 44X7170
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 56V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):90W; Input Voltage VAC:90V AC to 264V AC; Product Range:ABU SeriesRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 56V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):90W; Input Voltage VAC:90V AC to 264V AC; Product Range:ABU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ABU125-560-ND 44X7170
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 56V, 1.6A; Power Supply Approvals Triad Magnetics
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2142-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details