AC/DC DIN RAIL SUPPLY 5V 25W
POWER SUPPLY, AC-DC, 5V, 5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 277-2904595-ND | 80AH3213 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 5V, 5A; Power Supply Approvals Phoenix Contact |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 5 amps | 5 amps |
| AC Input Voltage | 100.0 to 240.0 volts | |
| DC Input Voltage | 110.0 to 250.0 volts |