General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
Phoenix Contact 2903371 Interface Relay
Industrial Relays RIF-0-RPT 12 V DC, 1 PDT
RELAY GEN PURPOSE SPDT 6A 12V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-10076-ND | 7943780 | 2903371 | 2903371 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |