PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903320

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17698-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17698-ND
Power Relays, Over 2 Amps 277-17698-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 1750529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1750529
Electromechanical Interface Relays 1750529
Phoenix Contact 2903320 Interface Relay

Phoenix Contact 2903320 Interface Relay

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903320
Industrial Relays 2903320
Industrial Relays RIF-2-RSC-LV-230AC/ 2X20

Industrial Relays RIF-2-RSC-LV-230AC/ 2X20

Buy Now
Relays - Power Relays, Over 2 Amps - 2903320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2903320
Relays - Power Relays, Over 2 Amps 2903320
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-17698-ND 1750529 2903320 2903320
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2494427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-152 - WAGO
Specs
Mounting Pluggable module
View Details
5 suppliers