PHOENIX CONTACT USA Coaxial Cables (RF) 2903264

Description
"Cable Assembly Coaxial RP-SMA to N-Type 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to N-Type 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-10252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-10252-ND
Coaxial Cables (RF) 277-10252-ND
"Cable Assembly Coaxial RP-SMA to N-Type 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial RP-SMA to N-Type 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Coaxial Cable - 2544828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2544828
Coaxial Cable 2544828
Phoenix Contact 2903264 Coaxial Cable

Phoenix Contact 2903264 Coaxial Cable

Supplier's Site
RF Cable Assemblies - 2903264 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2903264
RF Cable Assemblies 2903264
RF Cable Assemblies RAD-PIG-RSMA/N-1

RF Cable Assemblies RAD-PIG-RSMA/N-1

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2903264 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2903264
Cable Assemblies - Coaxial Cables (RF) 2903264
CBL ASSY RPSMA-NTYPE PLG-PL 3.3'

CBL ASSY RPSMA-NTYPE PLG-PL 3.3'

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-10252-ND 2544828 2903264 2903264
Product Name Coaxial Cables (RF) Coaxial Cable RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF Networking RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details