Festo Corporation Connecting cable KMC-1-24DC-5-LED

Description
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
Request a Quote Datasheet
Description
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable - KMC-1-24DC-5-LED - Festo Corporation
Islandia, NY, United States
Connecting cable
KMC-1-24DC-5-LED
Connecting cable KMC-1-24DC-5-LED
For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C
  • For pneumatic valves with D solenoid coil
  • For pneumatic valves with N1 solenoid coil
  • With polyvinyl chloride cable
  • Mounting via central screw
  • Ambient temperature -20 ... +80 °C
Supplier's Site Datasheet
Sensor Cable Assemblies - 2171-KMC-1-24DC-5-LED-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2171-KMC-1-24DC-5-LED-ND
Sensor Cable Assemblies 2171-KMC-1-24DC-5-LED-ND
CONNECTING CABLE

CONNECTING CABLE

Buy Now Datasheet
QD Cable/Cord Set - 33968390 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
33968390
QD Cable/Cord Set 33968390
PLUG AND SOCKET CABLE, 24 VDC, 5 LED, CONNECTING LINE, 5M, GREY. FREE 2 YEAR RADWELL WARRANTY

PLUG AND SOCKET CABLE, 24 VDC, 5 LED, CONNECTING LINE, 5M, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KMC-1-24DC-5-LED 2171-KMC-1-24DC-5-LED-ND 33968390
Product Name Connecting cable Sensor Cable Assemblies QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M12G5-U-2.5-N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
Connecting cable - KMP3-9P-08-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers