PHOENIX CONTACT USA DIN Rail Power Supplies 2903156

Description
Phoenix Contact 2903156
Request a Quote Datasheet
Description
Phoenix Contact 2903156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1349905 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1349905
DIN Rail Power Supplies 1349905
Phoenix Contact 2903156

Phoenix Contact 2903156

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-16361-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-16361-ND
Industrial, DIN Rail Power Supplies 277-16361-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Phoenix Contact - 33AC1115 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Phoenix Contact
33AC1115
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Phoenix Contact 33AC1115
POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1349905 277-16361-ND 33AC1115
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Phoenix Contact
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 2 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details