PHOENIX CONTACT USA Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies 2903148

Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Voltage - Output 1: 24V Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Features: Adjustable Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Voltage - Output 1: 24V
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 277-12011-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-12011-ND
Industrial, DIN Rail Power Supplies 277-12011-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact - 89Y7501 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
89Y7501
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact 89Y7501
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-12011-ND 89Y7501
Product Name Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Type 1 DC Power Supply
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details