PHOENIX CONTACT USA Signal Conditioners 2902035

Description
Phoenix Contact 2902035
Request a Quote Datasheet
Description
Phoenix Contact 2902035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8903875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8903875
Signal Conditioners 8903875
Phoenix Contact 2902035

Phoenix Contact 2902035

Supplier's Site
Limit Value Switch, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact - 57AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Limit Value Switch, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact
57AC7792
Limit Value Switch, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact 57AC7792
LIMIT VALUE SWITCH, 24VDC, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

LIMIT VALUE SWITCH, 24VDC, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 8903875 57AC7792
Product Name Signal Conditioners Limit Value Switch, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact
Outputs Analog Voltage Output; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details