PHOENIX CONTACT USA Fiber Optic Cables 2901827

Description
Cable Fiber Optic LC Duplex To SC Duplex 9/125 16.4' (5.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To SC Duplex 9/125 16.4' (5.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-18114-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-18114-ND
Fiber Optic Cables 277-18114-ND
Cable Fiber Optic LC Duplex To SC Duplex 9/125 16.4' (5.0m)

Cable Fiber Optic LC Duplex To SC Duplex 9/125 16.4' (5.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901827
Fiber Optic Cable Assemblies 2901827
Fiber Optic Cable Assemblies FL SM PATCH 5,0 LC-SC

Fiber Optic Cable Assemblies FL SM PATCH 5,0 LC-SC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-18114-ND 2901827
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Connector Type LC; SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 2846978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details