TE Connectivity Time Delay Relays 1423169-9

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423169-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423169-9
Time Delay Relays 1423169-9
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 1.5 - 15 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 125

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423169-9
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755142-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 5 +/- %
View Details
Time Delay Relays - 1755074-3-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers