Energy Monitor (Power Meter) LCD - Black Characters, Backlight Display Panel Mount
Energy Monitor LCD - Black Characters, Backlight Display Panel Mount
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 277-12067-ND | 2901364 | 2901364 |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LCD | ||
| Voltage Range | 28 to 500 volts | 110 to 400 volts | |
| Current Range | 0.0 to ? amps | ||
| Input Type | AC Voltage |