PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2866336

Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1862-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1862-ND
Industrial, DIN Rail Power Supplies 277-1862-ND
AC/DC DIN RAIL SUPPLY 24V 100W

AC/DC DIN RAIL SUPPLY 24V 100W

Buy Now Datasheet
Mini Power Supply, Primary Switched-mode, 24 VDC, 3.8 A - 70000928 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Power Supply, Primary Switched-mode, 24 VDC, 3.8 A
70000928
Mini Power Supply, Primary Switched-mode, 24 VDC, 3.8 A 70000928
100 to 240 VAC nominal input voltage Narrow design DC to DC converter, AC to DC converter 67.5mmWx99mmHx107mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Pluggable screw connection UL, cULus Listed, cULus Recognized RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 100 to 240 VAC nominal input voltage
  • Narrow design
  • DC to DC converter, AC to DC converter
  • 67.5mmWx99mmHx107mmD
  • LED green operating voltage display
  • >88% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Pluggable screw connection
  • UL, cULus Listed, cULus Recognized
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1862-ND 70000928
Product Name Industrial, DIN Rail Power Supplies Mini Power Supply, Primary Switched-mode, 24 VDC, 3.8 A
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 3.8 amps
Unlock Full Specs
to access all available technical data