Process Meter LED - Red Characters Display Panel Mount
PROCESS METER LED PANEL MOUNT
Process Meter LED - Red Characters Display Panel Mount
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 277-5012-ND | 8016132 | 2864011 | 2864011 |
| Product Name | Meters | Multi Function Panel Meters | Meters | Panel Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 0.0 to 10 volts | 10 to 30 volts | ||
| Current Range | 0.0 to ? amps | |||
| Input Type | DC Voltage | Signals |