PHOENIX CONTACT USA PLC Modules 2861412

Description
Input Module DIN Rail 24VDC
Request a Quote Datasheet
Description
Input Module DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 277-3074-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
277-3074-ND
PLC Modules 277-3074-ND
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Data Input Modules
Product Number 277-3074-ND
Product Name PLC Modules
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Analog input - Power measurement - 750-495/000-001 - WAGO
Specs
Resolution 24 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Differential Channels Yes
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details